Win Source Part Number: 1033236-PH75S48-12
Category: Power Supplies - Board Mount>DC DC Converters
Series: PH-S (75W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 12V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Alternative Parts (Cross-Reference): PH50S48-12; PH75S48-28; UEI25-120-D48N-C; UEI25-120-D48P-C; Q48SK12033NRFA; PH50S48-5PH75S4812;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: PH75S4812
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1033236-PH75S48-12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |