TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PH75S110-5

Description
Win Source Part Number: 1232518-PH75S110-5 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (75W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 82V Voltage - Input (Max): 185V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Alternative Parts (Cross-Reference): PH75S1105; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PH75S1105 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232518-PH75S110-5 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (75W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 82V Voltage - Input (Max): 185V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Alternative Parts (Cross-Reference): PH75S1105; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PH75S1105 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1232518-PH75S110-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232518-PH75S110-5
Power Supplies - Board Mount - DC DC Converters 1232518-PH75S110-5
Win Source Part Number: 1232518-PH75S110-5 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (75W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 82V Voltage - Input (Max): 185V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Alternative Parts (Cross-Reference): PH75S1105; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PH75S1105 Product Status: Obsolete

Win Source Part Number: 1232518-PH75S110-5
Category: Power Supplies - Board Mount>DC DC Converters
Series: PH-S (75W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 82V
Voltage - Input (Max): 185V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Alternative Parts (Cross-Reference): PH75S1105;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: PH75S1105
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1232518-PH75S110-5
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IP2002TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9000 volts
Input Voltage 13.2 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers