TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PH75F483 PH75F483

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031240-PH75F483 Packaging: Bulk Features: OCP, OVP Length: 61.976 mm Mounting: SMD (SMT) Height: 12.7 mm Number of Pins: 12 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 15 A Voltage - Output 1: 3.3 V Output Power: 45 W Output Voltage: 3 V Width: 85.852 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH75F482; PH75F485; PAH75S48-2.5/V; BXB75-48S3V3FLTJ; PAH-28/16-D48PB1-C; PAQ-29/5-D48NB-CPH75 F48-3; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 45 W Max Output Current: 15 A Min Input Voltage: 36 V Current - Output 1: 15 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031240-PH75F483 Packaging: Bulk Features: OCP, OVP Length: 61.976 mm Mounting: SMD (SMT) Height: 12.7 mm Number of Pins: 12 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 15 A Voltage - Output 1: 3.3 V Output Power: 45 W Output Voltage: 3 V Width: 85.852 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH75F482; PH75F485; PAH75S48-2.5/V; BXB75-48S3V3FLTJ; PAH-28/16-D48PB1-C; PAQ-29/5-D48NB-CPH75 F48-3; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 45 W Max Output Current: 15 A Min Input Voltage: 36 V Current - Output 1: 15 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PH75F483 - 1031240-PH75F483 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PH75F483
1031240-PH75F483
Board Mount Modules - PH75F483 1031240-PH75F483
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031240-PH75F483 Packaging: Bulk Features: OCP, OVP Length: 61.976 mm Mounting: SMD (SMT) Height: 12.7 mm Number of Pins: 12 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 15 A Voltage - Output 1: 3.3 V Output Power: 45 W Output Voltage: 3 V Width: 85.852 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH75F482; PH75F485; PAH75S48-2.5/V; BXB75-48S3V3FLTJ; PAH-28/16-D48PB1-C; PAQ-29/5-D48NB-CPH75 F48-3; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 45 W Max Output Current: 15 A Min Input Voltage: 36 V Current - Output 1: 15 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031240-PH75F483
Packaging: Bulk
Features: OCP, OVP
Length: 61.976 mm
Mounting: SMD (SMT)
Height: 12.7 mm
Number of Pins: 12
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 15 A
Voltage - Output 1: 3.3 V
Output Power: 45 W
Output Voltage: 3 V
Width: 85.852 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 76 V
Alternative Parts (Cross-Reference): PH75F482; PH75F485; PAH75S48-2.5/V; BXB75-48S3V3FLTJ; PAH-28/16-D48PB1-C; PAQ-29/5-D48NB-CPH75F48-3;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 45 W
Max Output Current: 15 A
Min Input Voltage: 36 V
Current - Output 1: 15 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031240-PH75F483
Product Name Board Mount Modules - PH75F483
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers