TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PH75F28015 PH75F28015

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221922-PH75F28015 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Height: 12.7 mm Number of Pins: 12 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 5 A Voltage - Output 1: 15 V Output Power: 75 W Output Voltage: 15 V Width: 61.976 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 400 V Alternative Parts (Cross-Reference): PH75F280-15; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 75 W Max Output Current: 5 A Min Input Voltage: 200 V Max Operating Temperature: 85 °C Current - Output 1: 5 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221922-PH75F28015 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Height: 12.7 mm Number of Pins: 12 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 5 A Voltage - Output 1: 15 V Output Power: 75 W Output Voltage: 15 V Width: 61.976 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 400 V Alternative Parts (Cross-Reference): PH75F280-15; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 75 W Max Output Current: 5 A Min Input Voltage: 200 V Max Operating Temperature: 85 °C Current - Output 1: 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PH75F28015 - 1221922-PH75F28015 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PH75F28015
1221922-PH75F28015
Board Mount Modules - PH75F28015 1221922-PH75F28015
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221922-PH75F28015 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Height: 12.7 mm Number of Pins: 12 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 5 A Voltage - Output 1: 15 V Output Power: 75 W Output Voltage: 15 V Width: 61.976 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 400 V Alternative Parts (Cross-Reference): PH75F280-15; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 75 W Max Output Current: 5 A Min Input Voltage: 200 V Max Operating Temperature: 85 °C Current - Output 1: 5 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221922-PH75F28015
Packaging: Bulk
Features: OCP, OVP
Length: 86.106 mm
Height: 12.7 mm
Number of Pins: 12
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 5 A
Voltage - Output 1: 15 V
Output Power: 75 W
Output Voltage: 15 V
Width: 61.976 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 400 V
Alternative Parts (Cross-Reference): PH75F280-15;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 75 W
Max Output Current: 5 A
Min Input Voltage: 200 V
Max Operating Temperature: 85 °C
Current - Output 1: 5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1221922-PH75F28015
Product Name Board Mount Modules - PH75F28015
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1226963P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details