TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PH75A28048 PH75A28048

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930345-PH75A28048 Series: PH-A280 (300W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 48V - - - 1.6A 200V - 425V Input Package: 8-DIP Module, 1/4 Brick Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930345-PH75A28048 Series: PH-A280 (300W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 48V - - - 1.6A 200V - 425V Input Package: 8-DIP Module, 1/4 Brick Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PH75A28048 - 930345-PH75A28048 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH75A28048
930345-PH75A28048
Power Supplies Board Mount DCDC Converters - PH75A28048 930345-PH75A28048
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930345-PH75A28048 Series: PH-A280 (300W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 48V - - - 1.6A 200V - 425V Input Package: 8-DIP Module, 1/4 Brick Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930345-PH75A28048
Series: PH-A280 (300W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 48V - - - 1.6A 200V - 425V Input
Package: 8-DIP Module, 1/4 Brick
Package: Bulk
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930345-PH75A28048
Product Name Power Supplies Board Mount DCDC Converters - PH75A28048
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226243P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
600mA 2MHz SOT-23 DC-DC Converter IC - 739-LM3674MFX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers