TDK-Lambda Americas Inc., High Power Division 12V 75W DC-DC Converter IC PH75A280-12

Description
DC DC CONVERTER 12V 75W Product overview: PH75A280-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PH75A280-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 75W Product overview: PH75A280-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PH75A280-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 75W DC-DC Converter IC - 132-PH75A280-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 75W DC-DC Converter IC
132-PH75A280-12
12V 75W DC-DC Converter IC 132-PH75A280-12
DC DC CONVERTER 12V 75W Product overview: PH75A280-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PH75A280-12 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 75W Product overview: PH75A280-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PH75A280-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1031241-PH75A280-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031241-PH75A280-12
Power Supplies - Board Mount - DC DC Converters 1031241-PH75A280-12
Win Source Part Number: 1031241-PH75A280-12 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-A280 (300W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.3A Voltage - Input (Min): 200V Voltage - Input (Max): 425V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.30" L x 1.46" W x 0.50" H (58.3mm x 37.2mm x 12.7mm) Alternative Parts (Cross-Reference): PH150A280-12; PH100A280-12; PH150A280-24; V375C24T150BG; V300C24T150BL; V300C28T150BNPH-75A- 280-12; PH75A28012; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PH75A28012,PH75A2801 2-ND,PH75A280-12,285 -PH75A280-12

Win Source Part Number: 1031241-PH75A280-12
Category: Power Supplies - Board Mount>DC DC Converters
Series: PH-A280 (300W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.3A
Voltage - Input (Min): 200V
Voltage - Input (Max): 425V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.30" L x 1.46" W x 0.50" H (58.3mm x 37.2mm x 12.7mm)
Alternative Parts (Cross-Reference): PH150A280-12; PH100A280-12; PH150A280-24; V375C24T150BG; V300C24T150BL; V300C28T150BNPH-75A-280-12; PH75A28012;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: PH75A28012,PH75A28012-ND,PH75A280-12,285-PH75A280-12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PH75A280-12 1031241-PH75A280-12
Product Name 12V 75W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details