TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PH600S280-5

Description
Win Source Part Number: 1383150-PH600S280-5 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (600W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Applications: ITE (Commercial) Power (Watts): 600 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 100A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383150-PH600S280-5 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (600W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Applications: ITE (Commercial) Power (Watts): 600 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 100A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1383150-PH600S280-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383150-PH600S280-5
Power Supplies - Board Mount - DC DC Converters 1383150-PH600S280-5
Win Source Part Number: 1383150-PH600S280-5 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (600W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Applications: ITE (Commercial) Power (Watts): 600 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 100A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383150-PH600S280-5
Category: Power Supplies - Board Mount>DC DC Converters
Series: PH-S (600W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Bulk
Size / Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Applications: ITE (Commercial)
Power (Watts): 600 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 100A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc.
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1383150-PH600S280-5
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037ACSTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details