TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PH600A280-24

Description
Win Source Part Number: 1349305-PH600A280-24 Category: Power Supplies - Board Mount - DC DC Converters Series: PHA-280 (600W) Type: Isolated Module Features: Adjustable Output, Baseplate, Remote On/Off, Remote Sense Package: Box Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 200V Voltage - Input (Max): 425V Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Through Hole Package / Case: Half Brick Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Approval Agency: CE, cURus, DEMKO
Request a Quote Datasheet
Description
Win Source Part Number: 1349305-PH600A280-24 Category: Power Supplies - Board Mount - DC DC Converters Series: PHA-280 (600W) Type: Isolated Module Features: Adjustable Output, Baseplate, Remote On/Off, Remote Sense Package: Box Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 200V Voltage - Input (Max): 425V Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Through Hole Package / Case: Half Brick Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Approval Agency: CE, cURus, DEMKO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349305-PH600A280-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349305-PH600A280-24
Power Supplies - Board Mount - DC DC Converters 1349305-PH600A280-24
Win Source Part Number: 1349305-PH600A280-24 Category: Power Supplies - Board Mount - DC DC Converters Series: PHA-280 (600W) Type: Isolated Module Features: Adjustable Output, Baseplate, Remote On/Off, Remote Sense Package: Box Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 200V Voltage - Input (Max): 425V Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Through Hole Package / Case: Half Brick Supplier Device Package: Half Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Approval Agency: CE, cURus, DEMKO

Win Source Part Number: 1349305-PH600A280-24
Category: Power Supplies - Board Mount - DC DC Converters
Series: PHA-280 (600W)
Type: Isolated Module
Features: Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Package: Box
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 600 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 200V
Voltage - Input (Max): 425V
Voltage - Output 1: 24V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: Half Brick
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Approval Agency: CE, cURus, DEMKO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349305-PH600A280-24
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-LT1247CS8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 100 C (32 to 212 F)
View Details
Power Supplies Board Mount DCDC Converters - PT5042A - 930959-PT5042A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details