The PH600A280-24/T is a 600 W isolated DC-DC converter from the PH-A series, operating from a 200 to 425 Vdc input and providing a 24 Vdc output adjustable from 14.4 to 28.8 Vdc. It features remote sense, remote on/off, and conduction cooling capability with an optional heatsink. The unit is certified to EN 62477-1 (OVC III) and achieves up to 93% efficiency at 280 Vdc input. It measures 61.0 x 12.7 x 57.9 mm and weighs 100 g, with an operating baseplate temperature range of -40 to 100°C. The /T suffix denotes non-threaded 3.3 mm mounting inserts.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PH600A280-24/T |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Flagship HVDC input power module 1/4 or half brick size Conduction cooling |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |