TDK-Lambda Americas Inc. Power Supplies Board Mount DCDC Converters - PH50S48-15 PH50S48-15

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791756-PH50S48-15 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: PH50S48-15 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 3.4A Alternative Parts (Cross-Reference): UWE-15/5-Q48NL1-C; RPR40-4815S-1F; RPR50-4815S-1; RPR50-4815S-1F; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791756-PH50S48-15 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: PH50S48-15 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 3.4A Alternative Parts (Cross-Reference): UWE-15/5-Q48NL1-C; RPR40-4815S-1F; RPR50-4815S-1; RPR50-4815S-1F; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH50S48-15
791756-PH50S48-15
Power Supplies Board Mount DCDC Converters - PH50S48-15 791756-PH50S48-15
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791756-PH50S48-15 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Family Name: PH50S48-15 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 3.4A Alternative Parts (Cross-Reference): UWE-15/5-Q48NL1-C; RPR40-4815S-1F; RPR50-4815S-1; RPR50-4815S-1F; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 791756-PH50S48-15
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Family Name: PH50S48-15
Categories: Power Supplies - Board Mount
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 3.4A
Alternative Parts (Cross-Reference): UWE-15/5-Q48NL1-C; RPR40-4815S-1F; RPR50-4815S-1; RPR50-4815S-1F;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 791756-PH50S48-15
Product Name Power Supplies Board Mount DCDC Converters - PH50S48-15
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6868-ea-pul-10080-1000-4u-30000w-32087 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details