TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PH50S48-12 PH50S48-12

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930341-PH50S48-12 Series: PH-S (50W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 4.2A 36V - 76V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930341-PH50S48-12 Series: PH-S (50W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 4.2A 36V - 76V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PH50S48-12 - 930341-PH50S48-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH50S48-12
930341-PH50S48-12
Power Supplies Board Mount DCDC Converters - PH50S48-12 930341-PH50S48-12
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930341-PH50S48-12 Series: PH-S (50W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 4.2A 36V - 76V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930341-PH50S48-12
Series: PH-S (50W)
Operating Temperature Range: -20°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 4.2A 36V - 76V Input
Package: Bulk
Package: Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930341-PH50S48-12
Product Name Power Supplies Board Mount DCDC Converters - PH50S48-12
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 40A Step-Down DC-DC Converter IC - 739-IP2005CPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details