Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226299-PH50S24-3.3
Length: 86 mm
Height: 12.7 mm
Output Power: 50 W
Width: 41 mm
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226299-PH50S24-3.3 |
| Product Name | Custom Parts - Custom Parts (N - R) - PH50S24-3.3 |