Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 846761-PH50S110-5
Series: PH-S (50W)
Features: DC DC Converter 1 Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 846761-PH50S110-5 |
| Product Name | Power Supplies Board Mount DCDC Converters - PH50S110-5 |
| Package Type | Other; Bulk |