Win Source Part Number: 1220017-PH50A280-24
Category: Power Supplies - Board Mount>DC DC Converters
Series: PH-A280 (300W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 50 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Input (Min): 200V
Voltage - Input (Max): 425V
Voltage - Output 1: 24V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.30" L x 1.46" W x 0.50" H (58.3mm x 37.2mm x 12.7mm)
Alternative Parts (Cross-Reference): PH-50A-280-24; PH50A28024;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: PH50A280-24,PH50A280
TDK-Lambda PH50A280-24 DC/DC Converter
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1220017-PH50A280-24 | 8139147 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters |
| Package Type | DIP; Other; Bulk | Other; 1/4 brick |