TDK-Lambda Americas Inc., High Power Division Isolated 12V 300W DC-DC Converter IC PH300S48-12

Description
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 76V Input Product overview: PH300S48-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 300W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PH300S48-12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 76V Input Product overview: PH300S48-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 300W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PH300S48-12 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolated 12V 300W DC-DC Converter IC - 922-PH300S48-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 12V 300W DC-DC Converter IC
922-PH300S48-12
Isolated 12V 300W DC-DC Converter IC 922-PH300S48-12
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 76V Input Product overview: PH300S48-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 300W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PH300S48-12 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 76V Input Product overview: PH300S48-12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 300W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 300W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PH300S48-12 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PH300S48-12 - 930338-PH300S48-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH300S48-12
930338-PH300S48-12
Power Supplies Board Mount DCDC Converters - PH300S48-12 930338-PH300S48-12
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930338-PH300S48-12 Series: PH-S (300W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - - 25A 36V - 76V Input Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PH300S4812, PH300S4812-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930338-PH300S48-12
Series: PH-S (300W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - - 25A 36V - 76V Input
Package: Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PH300S4812, PH300S4812-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PH300S48-12 930338-PH300S48-12
Product Name Isolated 12V 300W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PH300S48-12
Package Type Other; Bulk Other; Module
Unlock Full Specs
to access all available technical data