The PH300A280-48/T is an isolated DC-DC converter in the PH-A series, designed to convert a 200 to 425VDC input to a 48V output with up to 302.4W power. It supports output adjustment from 19.2V to 57.6V via a trim terminal and includes remote sense and remote on/off functionality. The unit is baseplate-cooled, operates with a -40°C to +100°C baseplate temperature range, and is certified to IEC/EN62477-1 (OVC III). It achieves 92% efficiency at 280VDC input and full load, with a ripple and noise level of 480mV. The package measures 61.0 x 12.7 x 57.9mm and weighs 100g. The /T suffix indicates non-threaded 3.3mm mounting inserts.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 48V, 6.3A, HALF BRICK; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:302.4W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PH300A280-48/T | 06AC3878 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 48V, 6.3A, Half Brick; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Flagship HVDC input power module 1/4 or half brick size Conduction cooling | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |