TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PH150S4812 PH150S4812

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232489-PH150S4812 Packaging: Bulk Features: OCP, OTP, OVP Length: 97.79 mm Height: 12.7 mm Number of Pins: 10 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 12.5 A Voltage - Output 1: 12 V Output Power: 150 W Output Voltage: 12 V Width: 40.894 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S48-12; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 12.5 A Min Input Voltage: 36 V Max Operating Temperature: 85 °C Current - Output 1: 12.5 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232489-PH150S4812 Packaging: Bulk Features: OCP, OTP, OVP Length: 97.79 mm Height: 12.7 mm Number of Pins: 10 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 12.5 A Voltage - Output 1: 12 V Output Power: 150 W Output Voltage: 12 V Width: 40.894 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S48-12; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 12.5 A Min Input Voltage: 36 V Max Operating Temperature: 85 °C Current - Output 1: 12.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PH150S4812 - 1232489-PH150S4812 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PH150S4812
1232489-PH150S4812
Board Mount Modules - PH150S4812 1232489-PH150S4812
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232489-PH150S4812 Packaging: Bulk Features: OCP, OTP, OVP Length: 97.79 mm Height: 12.7 mm Number of Pins: 10 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 12.5 A Voltage - Output 1: 12 V Output Power: 150 W Output Voltage: 12 V Width: 40.894 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S48-12; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 12.5 A Min Input Voltage: 36 V Max Operating Temperature: 85 °C Current - Output 1: 12.5 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232489-PH150S4812
Packaging: Bulk
Features: OCP, OTP, OVP
Length: 97.79 mm
Height: 12.7 mm
Number of Pins: 10
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 12.5 A
Voltage - Output 1: 12 V
Output Power: 150 W
Output Voltage: 12 V
Width: 40.894 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 76 V
Alternative Parts (Cross-Reference): PH150S48-12;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 150 W
Max Output Current: 12.5 A
Min Input Voltage: 36 V
Max Operating Temperature: 85 °C
Current - Output 1: 12.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1232489-PH150S4812
Product Name Board Mount Modules - PH150S4812
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details