TDK-Lambda Americas Inc. Power Supplies Board Mount DCDC Converters - PH150S48-5 PH150S48-5

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791749-PH150S48-5 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Family Name: PH150S48-5 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): PQ60050HMA25NYF; ; PQ60050HMA25NYS; CHS2004805; RP240H-4805SRW/N; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791749-PH150S48-5 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Family Name: PH150S48-5 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): PQ60050HMA25NYF; ; PQ60050HMA25NYS; CHS2004805; RP240H-4805SRW/N; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH150S48-5
791749-PH150S48-5
Power Supplies Board Mount DCDC Converters - PH150S48-5 791749-PH150S48-5
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 791749-PH150S48-5 Series: PH-S Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: Module Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Family Name: PH150S48-5 Categories: Power Supplies - Board Mount Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): PQ60050HMA25NYF; ; PQ60050HMA25NYS; CHS2004805; RP240H-4805SRW/N; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 791749-PH150S48-5
Series: PH-S
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: Module
Applications: ITE (Commercial)
Power (Watts): 150W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Family Name: PH150S48-5
Categories: Power Supplies - Board Mount
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): PQ60050HMA25NYF; ; PQ60050HMA25NYS; CHS2004805; RP240H-4805SRW/N;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 791749-PH150S48-5
Product Name Power Supplies Board Mount DCDC Converters - PH150S48-5
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details