TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PH150S280-3.3 PH150S280-3.3

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930333-PH150S280-3.3 Series: PH-S (150W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 30A 200V - 400V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930333-PH150S280-3.3 Series: PH-S (150W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 30A 200V - 400V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PH150S280-3.3 - 930333-PH150S280-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PH150S280-3.3
930333-PH150S280-3.3
Power Supplies Board Mount DCDC Converters - PH150S280-3.3 930333-PH150S280-3.3
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930333-PH150S280-3.3 Series: PH-S (150W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 30A 200V - 400V Input Package: Bulk Package: Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930333-PH150S280-3.3
Series: PH-S (150W)
Operating Temperature Range: -20°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 30A 200V - 400V Input
Package: Bulk
Package: Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930333-PH150S280-3.3
Product Name Power Supplies Board Mount DCDC Converters - PH150S280-3.3
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533A - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details