TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PH150S11024 PH150S11024

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084681-PH150S11024 Packaging: Bulk Features: OCP, OTP, OVP Length: 97.79 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 10 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 12.5 A Voltage - Output 1: 24 V Output Power: 150 W Output Voltage: 24 V Width: 40.894 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 185 V Alternative Parts (Cross-Reference): ERM02H110; ERM10A110; ERM03H110; CN30A110-12PH150S110 -24; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 6.3 A Min Input Voltage: 82 V Current - Output 1: 6.3 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084681-PH150S11024 Packaging: Bulk Features: OCP, OTP, OVP Length: 97.79 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 10 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 12.5 A Voltage - Output 1: 24 V Output Power: 150 W Output Voltage: 24 V Width: 40.894 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 185 V Alternative Parts (Cross-Reference): ERM02H110; ERM10A110; ERM03H110; CN30A110-12PH150S110 -24; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 6.3 A Min Input Voltage: 82 V Current - Output 1: 6.3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PH150S11024 - 1084681-PH150S11024 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PH150S11024
1084681-PH150S11024
Board Mount Modules - PH150S11024 1084681-PH150S11024
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084681-PH150S11024 Packaging: Bulk Features: OCP, OTP, OVP Length: 97.79 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 10 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 12.5 A Voltage - Output 1: 24 V Output Power: 150 W Output Voltage: 24 V Width: 40.894 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 185 V Alternative Parts (Cross-Reference): ERM02H110; ERM10A110; ERM03H110; CN30A110-12PH150S110 -24; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 6.3 A Min Input Voltage: 82 V Current - Output 1: 6.3 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084681-PH150S11024
Packaging: Bulk
Features: OCP, OTP, OVP
Length: 97.79 mm
Mounting: SMD (SMT)
Isolation: Isolated
Height: 12.7 mm
Number of Pins: 10
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 12.5 A
Voltage - Output 1: 24 V
Output Power: 150 W
Output Voltage: 24 V
Width: 40.894 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 185 V
Alternative Parts (Cross-Reference): ERM02H110; ERM10A110; ERM03H110; CN30A110-12PH150S110-24;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 86 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 150 W
Max Output Current: 6.3 A
Min Input Voltage: 82 V
Current - Output 1: 6.3 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1084681-PH150S11024
Product Name Board Mount Modules - PH150S11024
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1238291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details