TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PH150S110-15

Description
Win Source Part Number: 1084680-PH150S110-15 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 82V Voltage - Input (Max): 185V Voltage - Output 1: 15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Alternative Parts (Cross-Reference): ERM10A110; ERM05C110; CN100A110-15; CN50A110-5; CN50A110-15; ERM06B110PH150S11015 ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PH150S11015 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084680-PH150S110-15 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 82V Voltage - Input (Max): 185V Voltage - Output 1: 15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Alternative Parts (Cross-Reference): ERM10A110; ERM05C110; CN100A110-15; CN50A110-5; CN50A110-15; ERM06B110PH150S11015 ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PH150S11015 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1084680-PH150S110-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1084680-PH150S110-15
Power Supplies - Board Mount - DC DC Converters 1084680-PH150S110-15
Win Source Part Number: 1084680-PH150S110-15 Category: Power Supplies - Board Mount>DC DC Converters Series: PH-S (150W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 82V Voltage - Input (Max): 185V Voltage - Output 1: 15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -20°C ~ 85°C Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm) Alternative Parts (Cross-Reference): ERM10A110; ERM05C110; CN100A110-15; CN50A110-5; CN50A110-15; ERM06B110PH150S11015 ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PH150S11015 Product Status: Obsolete

Win Source Part Number: 1084680-PH150S110-15
Category: Power Supplies - Board Mount>DC DC Converters
Series: PH-S (150W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 82V
Voltage - Input (Max): 185V
Voltage - Output 1: 15V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
Alternative Parts (Cross-Reference): ERM10A110; ERM05C110; CN100A110-15; CN50A110-5; CN50A110-15; ERM06B110PH150S11015;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: PH150S11015
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1084680-PH150S110-15
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details