TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PH150F4828 PH150F4828

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031239-PH150F4828 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 14 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 5.4 A Voltage - Output 1: 28 V Output Power: 150 W Output Voltage: 28 V Width: 83.058 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S48-28; PH150S485; PH150S4815PH150F48-2 8; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 5.4 A Min Input Voltage: 36 V Current - Output 1: 5.4 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031239-PH150F4828 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 14 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 5.4 A Voltage - Output 1: 28 V Output Power: 150 W Output Voltage: 28 V Width: 83.058 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S48-28; PH150S485; PH150S4815PH150F48-2 8; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 5.4 A Min Input Voltage: 36 V Current - Output 1: 5.4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PH150F4828 - 1031239-PH150F4828 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PH150F4828
1031239-PH150F4828
Board Mount Modules - PH150F4828 1031239-PH150F4828
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031239-PH150F4828 Packaging: Bulk Features: OCP, OVP Length: 86.106 mm Mounting: SMD (SMT) Isolation: Isolated Height: 12.7 mm Number of Pins: 14 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 5.4 A Voltage - Output 1: 28 V Output Power: 150 W Output Voltage: 28 V Width: 83.058 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH150S48-28; PH150S485; PH150S4815PH150F48-2 8; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 86 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 150 W Max Output Current: 5.4 A Min Input Voltage: 36 V Current - Output 1: 5.4 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031239-PH150F4828
Packaging: Bulk
Features: OCP, OVP
Length: 86.106 mm
Mounting: SMD (SMT)
Isolation: Isolated
Height: 12.7 mm
Number of Pins: 14
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 5.4 A
Voltage - Output 1: 28 V
Output Power: 150 W
Output Voltage: 28 V
Width: 83.058 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 76 V
Alternative Parts (Cross-Reference): PH150S48-28; PH150S485; PH150S4815PH150F48-28;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 86 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 150 W
Max Output Current: 5.4 A
Min Input Voltage: 36 V
Current - Output 1: 5.4 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031239-PH150F4828
Product Name Board Mount Modules - PH150F4828
Package Type Other; Module
Unlock Full Specs
to access all available technical data