TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PH100S4815 PH100S4815

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187436-PH100S4815 Packaging: Bulk Features: OCP, OTP, OVP Length: 61.976 mm Height: 12.7 mm Number of Pins: 8 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 6.7 A Voltage - Output 1: 15 V Output Power: 100 W Output Voltage: 15 V Width: 85.852 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH100S48-15; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 100 W Max Output Current: 6.7 A Min Input Voltage: 36 V Max Operating Temperature: 85 °C Current - Output 1: 6.7 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187436-PH100S4815 Packaging: Bulk Features: OCP, OTP, OVP Length: 61.976 mm Height: 12.7 mm Number of Pins: 8 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 6.7 A Voltage - Output 1: 15 V Output Power: 100 W Output Voltage: 15 V Width: 85.852 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH100S48-15; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 100 W Max Output Current: 6.7 A Min Input Voltage: 36 V Max Operating Temperature: 85 °C Current - Output 1: 6.7 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PH100S4815 - 1187436-PH100S4815 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PH100S4815
1187436-PH100S4815
Board Mount Modules - PH100S4815 1187436-PH100S4815
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187436-PH100S4815 Packaging: Bulk Features: OCP, OTP, OVP Length: 61.976 mm Height: 12.7 mm Number of Pins: 8 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 6.7 A Voltage - Output 1: 15 V Output Power: 100 W Output Voltage: 15 V Width: 85.852 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 76 V Alternative Parts (Cross-Reference): PH100S48-15; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 100 W Max Output Current: 6.7 A Min Input Voltage: 36 V Max Operating Temperature: 85 °C Current - Output 1: 6.7 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187436-PH100S4815
Packaging: Bulk
Features: OCP, OTP, OVP
Length: 61.976 mm
Height: 12.7 mm
Number of Pins: 8
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 6.7 A
Voltage - Output 1: 15 V
Output Power: 100 W
Output Voltage: 15 V
Width: 85.852 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 76 V
Alternative Parts (Cross-Reference): PH100S48-15;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 100 W
Max Output Current: 6.7 A
Min Input Voltage: 36 V
Max Operating Temperature: 85 °C
Current - Output 1: 6.7 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1187436-PH100S4815
Product Name Board Mount Modules - PH100S4815
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator - ACT43850 - Qorvo
Specs
Package Type Other; QFN, 25-pin
Output Voltage 20 to 55 volts
Input Voltage 45 to 150 volts
View Details
Board Mount Modules - AHF2812D/CHB - 1229904-AHF2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
DC-DC Converters - 1227428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details