The PH-A series consists of isolated DC-DC converters with a 200 to 425Vdc input range, providing output voltages from 3.3V to 48V, and power levels from 50W to 600W. The PH100A280-5/T model delivers 100W at 5V, with an output adjustment range of 4 to 6V, and operates at 86% efficiency at 280Vdc input. It features remote sense, remote on/off, and a trim terminal for voltage adjustment of -60% to +20%. The converter is baseplate-cooled, supports operation from -40°C to 100°C baseplate temperature, and is certified to IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PH100A280-5/T |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Flagship HVDC input power module 1/4 or half brick size Conduction cooling |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |