TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies PFH500F-48-000-R

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - PFH500F-48-000-R - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
PFH500F-48-000-R
AC-DC Power Supplies PFH500F-48-000-R
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-PFH500F-48-000-R-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-PFH500F-48-000-R-ND
AC DC Converters 285-PFH500F-48-000-R-ND
Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc, Pcb Mount, 2.4X4, Input 115-230Vac, Output 48V 10.5A, 504W (Un Threaded) Rohs Compliant Tdk-Lambda - 09AJ9732 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, Pcb Mount, 2.4X4, Input 115-230Vac, Output 48V 10.5A, 504W (Un Threaded) Rohs Compliant Tdk-Lambda
09AJ9732
Ac-Dc, Pcb Mount, 2.4X4, Input 115-230Vac, Output 48V 10.5A, 504W (Un Threaded) Rohs Compliant Tdk-Lambda 09AJ9732
AC-DC, PCB MOUNT, 2.4X4", INPUT 115-230VAC, OUTPUT 48V 10.5A, 504W (UN THREADED) ROHS COMPLIANT: YES

AC-DC, PCB MOUNT, 2.4X4", INPUT 115-230VAC, OUTPUT 48V 10.5A, 504W (UN THREADED) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PFH500F-48-000-R 285-PFH500F-48-000-R-ND 09AJ9732
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc, Pcb Mount, 2.4X4, Input 115-230Vac, Output 48V 10.5A, 504W (Un Threaded) Rohs Compliant Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features High power density PMBus™ 375 - 420Hz Input Line Frequency Power Factor Correction
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data