The PFH500F-12-0D0-R is a 500W AC-DC power module with a 4.00 x 2.40 x 0.53 inch brick package, designed for conduction-cooled applications without forced air. It accepts an 85 to 265 Vac input and provides a 12V output with a 9.6 to 14.4V adjustable range, delivering up to 42A. The module features a PMBus interface for remote monitoring and programming, supports droop mode current sharing for paralleling, and has a 100°C rated baseplate for operation in high ambient temperatures. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC, PCB MOUNT, 2.4X4", INPUT 115-230VAC, OUTPUT 12V 42A, 504W (UN THREADED DROOP MODE) ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PFH500F-12-0D0-R | 09AJ9727 |
| Product Name | AC-DC Power Supplies | Ac-Dc, Pcb Mount, 2.4X4, Input 115-230Vac, Output 12V 42A, 504W (Un Threaded Droop Mode) Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | High power density PMBus™ 375 - 420Hz Input Line Frequency | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |