The PFE500SA-48/T is a 504 W AC-DC power module with a 48 V adjustable output, designed for conduction cooling in environments without forced air or convection. It accepts an 85-265 VAC input, operates with a baseplate temperature range of -40°C to 100°C, and achieves 90% efficiency at 230 VAC input. It features remote on/off, parallel operation in droop mode, and meets safety certifications including IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 504W, 10.5A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:504W; Output Voltage - Output 1:48V; Output Current - Output 1:10.5A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 48V, 10.5A ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PFE500SA-48/T | 23X5797 | 37AJ9049 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Pcb Mount, 1 O/p, 504W, 10.5A, 48V; Power Supply Approvals Tdk-Lambda | Power Supply, Ac-Dc, 48V, 10.5A Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | ||
| Features | Low profile High efficiency Power Factor Corrected (PFC) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) |