TDK-Lambda Americas Inc. AC-DC Power Supplies PFE500SA-28/T

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFE500SA-28/T is a 500W AC-DC power module designed for conduction-cooled applications in environments where forced air cooling is not viable. It features a 28V adjustable output voltage range from 22.4 to 33.6V, a baseplate operating temperature rating from -40°C to 100°C, and operates from an 85-265Vac input with efficiency up to 90% at 230Vac. The module is pcb-mounted with dimensions of 116.8 x 61 x 12.7mm and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards, as well as EN55011/EN55032-A and FCC Class A EMI limits. It includes overcurrent, overvoltage, and overtemperature protection, and supports remote on/off operation. The '/T' variant denotes a threaded mounting hole configuration.

Datasheet Summary
Powered by GS/AI

The PFE500SA-28/T is a 500W AC-DC power module designed for conduction-cooled applications in environments where forced air cooling is not viable. It features a 28V adjustable output voltage range from 22.4 to 33.6V, a baseplate operating temperature rating from -40°C to 100°C, and operates from an 85-265Vac input with efficiency up to 90% at 230Vac. The module is pcb-mounted with dimensions of 116.8 x 61 x 12.7mm and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards, as well as EN55011/EN55032-A and FCC Class A EMI limits. It includes overcurrent, overvoltage, and overtemperature protection, and supports remote on/off operation. The '/T' variant denotes a threaded mounting hole configuration.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - PFE500SA-28/T - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
PFE500SA-28/T
AC-DC Power Supplies PFE500SA-28/T
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - PFE500SA-28/T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
PFE500SA-28/T
Power Supplies - Board Mount - AC DC Converters PFE500SA-28/T
AC/DC CONVERTER 28V 504W

AC/DC CONVERTER 28V 504W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda - 23X5795 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda
23X5795
Ac-Dc Converter, Pcb Mount, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda 23X5795
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 504W, 18A, 28V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:504W; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 504W, 18A, 28V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:504W; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 28V, 18A Rohs Compliant Tdk-Lambda - 37AJ9048 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 18A Rohs Compliant Tdk-Lambda
37AJ9048
Power Supply, Ac-Dc, 28V, 18A Rohs Compliant Tdk-Lambda 37AJ9048
POWER SUPPLY, AC-DC, 28V, 18A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 28V, 18A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PFE500SA-28/T PFE500SA-28/T 23X5795 37AJ9048
Product Name AC-DC Power Supplies Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda Power Supply, Ac-Dc, 28V, 18A Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount
Features Low profile High efficiency Power Factor Corrected (PFC)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS400M-28/C - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS60M-48/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 402L-1KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details