TDK-Lambda Americas Inc., High Power Division Power Supply PFE500F48

Description
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 504W, 10.5A, 48V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:504W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:10.5A; OUTPUT VOLTAGE - OUTPUT 2:-; WIDTH:70MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 504W, 10.5A, 48V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:504W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:10.5A; OUTPUT VOLTAGE - OUTPUT 2:-; WIDTH:70MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40125233 - Radwell International
Willingboro, NJ, United States
Power Supply
40125233
Power Supply 40125233
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 504W, 10.5A, 48V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:504W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:10.5A; OUTPUT VOLTAGE - OUTPUT 2:-; WIDTH:70MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 504W, 10.5A, 48V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:504W; OUTPUT VOLTAGE - OUTPUT 1:48V; OUTPUT CURRENT - OUTPUT 1:10.5A; OUTPUT VOLTAGE - OUTPUT 2:-; WIDTH:70MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 40125233
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply - 68214 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
DC Output Voltage 15.0 volts
View Details