TDK-Lambda Americas Inc. AC-DC Power Supplies PFE300SA-48/T

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFE300SA-48 is a 300W AC-DC power module designed for conduction-cooled applications in environments where airflow is unavailable, such as sealed or outdoor enclosures. It accepts an 85-265Vac input and delivers a 48V output with up to 90.5% efficiency at 115/230Vac. The module features a baseplate rated for -40°C to 100°C operation, a 480mV output ripple, and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. It is PCB-mounted with dimensions of 116.8 x 61 x 12.7 mm. The /T suffix indicates a threaded mounting hole variant.

Datasheet Summary
Powered by GS/AI

The PFE300SA-48 is a 300W AC-DC power module designed for conduction-cooled applications in environments where airflow is unavailable, such as sealed or outdoor enclosures. It accepts an 85-265Vac input and delivers a 48V output with up to 90.5% efficiency at 115/230Vac. The module features a baseplate rated for -40°C to 100°C operation, a 480mV output ripple, and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. It is PCB-mounted with dimensions of 116.8 x 61 x 12.7 mm. The /T suffix indicates a threaded mounting hole variant.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - PFE300SA-48/T - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
PFE300SA-48/T
AC-DC Power Supplies PFE300SA-48/T
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 302W, 6.3A, 48V; Power Supply Approvals Tdk-Lambda - 23X5791 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 302W, 6.3A, 48V; Power Supply Approvals Tdk-Lambda
23X5791
Ac-Dc Converter, Pcb Mount, 1 O/p, 302W, 6.3A, 48V; Power Supply Approvals Tdk-Lambda 23X5791
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 302W, 6.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:302W; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 302W, 6.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:302W; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PFE300SA-48/T 23X5791
Product Name AC-DC Power Supplies Ac-Dc Converter, Pcb Mount, 1 O/p, 302W, 6.3A, 48V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Low profile High efficiency Power Factor Corrected (PFC)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS350MP-1000-24/TA - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
3 suppliers
AC-DC Power Supplies - CUS500M1-28 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
High Voltage Power Supplies - 402S-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i7C4W008A120V-0F1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details