The PFE300SA-12 is a 300W AC-DC conduction-cooled power module with a 12V adjustable output range of 9.6 to 14.4V, designed for use in sealed or outdoor enclosures where convection cooling is not viable. It features a compact low-profile package measuring 116.8 x 61 x 12.7 mm and operates with a baseplate temperature range of -40°C to 100°C. The module accepts an 85 to 265Vac input, delivers up to 84% efficiency at 115Vac and 86% at 230Vac, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
For designers of equipment used in environments where fan cooling is not viable, the PFE power modules offer the obvious solution. Suitable for outdoor enclosures or liquid cooled applications, these baseplate mounted power modules accept a wide range AC input and deliver isolated, regulated voltages with power levels from 300 to 1000W. High ambient temperatures can be easily tolerated as the units can be operated with baseplate temperatures of up to 100oC.
Features
Applications for this product
AC/DC CONVERTER 12V 300W
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 300W, 25A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PFE300SA-12 | PFE300SA-12 | PFE300SA-12 | 23X5786 |
| Product Name | AC-DC Power Supplies | AC/DC Power supply | Power Supplies - Board Mount - AC DC Converters | Ac-Dc Converter, Pcb Mount, 1 O/p, 300W, 25A, 12V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | |||
| Features | Low profile High efficiency Power Factor Corrected (PFC) | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) |