AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
For designers of equipment used in environments where fan cooling is not viable, the PFE power modules offer the obvious solution. Suitable for outdoor enclosures or liquid cooled applications, these baseplate mounted power modules accept a wide range AC input and deliver isolated, regulated voltages with power levels from 300 to 1000W. High ambient temperatures can be easily tolerated as the units can be operated with baseplate temperatures of up to 100oC.
Features
Applications for this product
AC-DC, PCB MOUNT, FULL BRICK, INPUT 115-230VAC, OUTPUT 28V 36A, 1008W ROHS COMPLIANT: YES
AC/DC CONVERTER 28V 1008W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PFE1000FA-28 | PFE1000FA-28 | 81Y1544 | PFE1000FA-28 |
| Product Name | AC-DC Power Supplies | AC/DC Power supply | Ac-Dc, Pcb Mount, Full Brick, Input 115-230Vac, Output 28V 36A, 1008W Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | |||
| Features | Low profile High efficiency Power Factor Corrected (PFC) | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |