TDK U.S.A. Corporation Fixed Inductors PFC4124QM-181K09D-00

Description
180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16048-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16048-ND
Fixed Inductors 445-16048-ND
180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16048-ND
Product Name Fixed Inductors
Operating Temperature -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details