TDK U.S.A. Corporation Fixed Inductors PFC3819QM-181K09B-00

Description
180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16046-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16046-ND
Fixed Inductors 445-16046-ND
180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

180µH Unshielded Wirewound Inductor 8.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16046-ND
Product Name Fixed Inductors
Operating Temperature -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details