TDK U.S.A. Corporation Fixed Inductors PFC3525ER-231K06E-00

Description
225µH Unshielded Wirewound Inductor 5.6A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
225µH Unshielded Wirewound Inductor 5.6A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-PFC3525ER-231K06E-00-ND - DigiKey
Thief River Falls, MN, United States
225µH Unshielded Wirewound Inductor 5.6A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)

225µH Unshielded Wirewound Inductor 5.6A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-PFC3525ER-231K06E-00-ND
Product Name Fixed Inductors
Operating Temperature -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-33NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details