TDK U.S.A. Corporation Fixed Inductors PFC3318QM-601K03E-00

Description
600µH Unshielded Wirewound Inductor 2.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
600µH Unshielded Wirewound Inductor 2.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16039-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16039-ND
Fixed Inductors 445-16039-ND
600µH Unshielded Wirewound Inductor 2.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

600µH Unshielded Wirewound Inductor 2.8A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16039-ND
Product Name Fixed Inductors
Operating Temperature -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details