TDK U.S.A. Corporation Fixed Inductors PFC3125ER-301K05B-00

Description
200µH Unshielded Wirewound Inductor 4.9A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet
Description
200µH Unshielded Wirewound Inductor 4.9A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-PFC3125ER-301K05B-00-ND - DigiKey
Thief River Falls, MN, United States
200µH Unshielded Wirewound Inductor 4.9A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)

200µH Unshielded Wirewound Inductor 4.9A Radial, Horizontal, 6 Leads Choke Coils for PFC (Pin Terminal Type)

Buy Now Datasheet
Inductor and Choke - 71-PFC3125ER-301K05B-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-PFC3125ER-301K05B-00
Inductor and Choke 71-PFC3125ER-301K05B-00
CHOKE COMMON MODE Product overview: PFC3125ER-301K05B-00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PFC3125ER-301K05B -00 can be used for catalog matching and distributor lookup.

CHOKE COMMON MODE Product overview: PFC3125ER-301K05B-00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PFC3125ER-301K05B-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-PFC3125ER-301K05B-00-ND 71-PFC3125ER-301K05B-00
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -30 to 120 C (-22 to 248 F) -30 to 120 C (-22 to 248 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details