Non-standard power requirements can be achieved using high efficiency, board mounted power modules. The PF-B series of AC-DC converters can be used to provide rectification and power factor correction, delivering 360Vdc to individual DC-DC converters, or loads, from wide range AC inputs.
The full brick PF1500B-360 modules are rated at 1512W for an input of 170 to 265V and 1008W from 85 to 265V. They have an efficiency of up to 96.5% and operating temperatures from -40 to +100oC. The modules are conduction cooled using the PF-B baseplate.
For higher power loads, the units can be connected in parallel.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PF1500B-360 |
| Product Name | Power Factor Correction Modules |
| Type | DC Power Supply |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 360.0 volts |
| DC Output Current | 4.2 amps |