EPCOS AG Fixed Inductors PCM120T-R40N-D

Description
400nH Shielded Wirewound Inductor 50A 720mOhm Nonstandard
Request a Quote Datasheet
Description
400nH Shielded Wirewound Inductor 50A 720mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-R40N-DCT-ND - DigiKey
Thief River Falls, MN, United States
400nH Shielded Wirewound Inductor 50A 720mOhm Nonstandard

400nH Shielded Wirewound Inductor 50A 720mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-PCM120T-R40N-DTR-ND - DigiKey
Thief River Falls, MN, United States
400nH Shielded Wirewound Inductor 50A 720mOhm Nonstandard

400nH Shielded Wirewound Inductor 50A 720mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 0.4Uh, Shielded, 50A Rohs Compliant Epcos - 29AK2982 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.4Uh, Shielded, 50A Rohs Compliant Epcos
29AK2982
Power Inductor, 0.4Uh, Shielded, 50A Rohs Compliant Epcos 29AK2982
POWER INDUCTOR, 0.4UH, SHIELDED, 50A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.4UH, SHIELDED, 50A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-PCM120T-R40N-DCT-ND 29AK2982
Product Name Fixed Inductors Power Inductor, 0.4Uh, Shielded, 50A Rohs Compliant Epcos
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469843P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers