EPCOS AG Fixed Inductors PCM120T-8R2M-D

Description
8.2µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-8R2M-DTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard

8.2µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard

Buy Now Datasheet
Power Inductor, 8.2Uh, Shielded, 14.1A Rohs Compliant Epcos - 29AK2995 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, Shielded, 14.1A Rohs Compliant Epcos
29AK2995
Power Inductor, 8.2Uh, Shielded, 14.1A Rohs Compliant Epcos 29AK2995
POWER INDUCTOR, 8.2UH, SHIELDED, 14.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 8.2UH, SHIELDED, 14.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-PCM120T-8R2M-DTR-ND 29AK2995
Product Name Fixed Inductors Power Inductor, 8.2Uh, Shielded, 14.1A Rohs Compliant Epcos
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers