EPCOS AG Fixed Inductors PCM120T-4R7M-D

Description
4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-4R7M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard

4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-PCM120T-4R7M-DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard

4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-PCM120T-4R7M-DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard

4.7µH Shielded Wirewound Inductor 20.6A 4.3Ohm Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 20.6A Rohs Compliant Epcos - 29AK2993 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 20.6A Rohs Compliant Epcos
29AK2993
Power Inductor, 4.7Uh, Shielded, 20.6A Rohs Compliant Epcos 29AK2993
POWER INDUCTOR, 4.7UH, SHIELDED, 20.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 20.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-PCM120T-4R7M-DDKR-ND 29AK2993
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 20.6A Rohs Compliant Epcos
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details