EPCOS AG Fixed Inductors PCM120T-100M-D

Description
10µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PCM120T-100M-DTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard

10µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-PCM120T-100M-DCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard

10µH Shielded Wirewound Inductor 14.1A 9Ohm Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 14.1A Rohs Compliant Epcos - 29AK2989 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 14.1A Rohs Compliant Epcos
29AK2989
Power Inductor, 10Uh, Shielded, 14.1A Rohs Compliant Epcos 29AK2989
POWER INDUCTOR, 10UH, SHIELDED, 14.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 14.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-PCM120T-100M-DTR-ND 29AK2989
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 14.1A Rohs Compliant Epcos
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Surface Mount Inductors - 2567589P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details