Win Source Part Number: 1214662-PCD6-5-1212
Category: Power Supplies - Board Mount>DC DC Converters
Series: PC
Type: Isolated Module
Features: Remote On/Off, OCP
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 6 W
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 1.60" L x 1.00" W x 0.33" H (40.6mm x 25.4mm x 8.5mm)
Alternative Parts (Cross-Reference): PCD651212;
ECCN: OBSOLETE
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: TDK-Lambda Americas Inc
Other Names: PCD651212,PCD651212-
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1214662-PCD6-5-1212 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 7-DIP Module |