TDK U.S.A. Corporation Ferrite Cores PC95SP50X50X5

Description
"Uncoated PC95 Ferrite Core SP Type 1.969"" (50.00mm) Length 1.969"" (50.00mm) Width Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core SP Type 1.969"" (50.00mm) Length 1.969"" (50.00mm) Width Diameter 0.197"" (5.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180888-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180888-ND
Ferrite Cores 445-180888-ND
"Uncoated PC95 Ferrite Core SP Type 1.969"" (50.00mm) Length 1.969"" (50.00mm) Width Diameter 0.197"" (5.00mm) Height"

"Uncoated PC95 Ferrite Core SP Type 1.969"" (50.00mm) Length 1.969"" (50.00mm) Width Diameter 0.197"" (5.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180888-ND
Product Name Ferrite Cores
Core Shape SP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 25/13/7
Core Material N27
Length 25 mm (0.9843 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055533A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 24 nH
View Details