TDK U.S.A. Corporation Ferrite Cores PC95PQI16/7.8Z-12

Description
"Uncoated PC95 Ferrite Core HPQ, PQD Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.213"" (5.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core HPQ, PQD Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.213"" (5.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180871-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180871-ND
Ferrite Cores 445-180871-ND
"Uncoated PC95 Ferrite Core HPQ, PQD Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.213"" (5.40mm) Height"

"Uncoated PC95 Ferrite Core HPQ, PQD Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.213"" (5.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180871-ND
Product Name Ferrite Cores
Core Shape HPQ, PQD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N48
Length 28.5 mm (1.12 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details