TDK U.S.A. Corporation Ferrite Cores PC95ER18/5/12-Z

Description
"Uncoated PC95 Ferrite Core ER Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core ER Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180881-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180881-ND
Ferrite Cores 445-180881-ND
"Uncoated PC95 Ferrite Core ER Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated PC95 Ferrite Core ER Type 0.715"" (18.15mm) Length 0.472"" (12.00mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180881-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/16/9
Core Material N87
Length 32 mm (1.26 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058242A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details