TDK U.S.A. Corporation Ferrite Cores PC95ER14.5/6-Z

Description
"Uncoated PC95 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.118"" (3.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.118"" (3.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180880-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180880-ND
Ferrite Cores 445-180880-ND
"Uncoated PC95 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.118"" (3.00mm) Height"

"Uncoated PC95 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.118"" (3.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180880-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N95
Length 26.5 mm (1.04 inch)
View Details
Powder Cores - MPP Cores - 0055535A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 45 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details