TDK U.S.A. Corporation Ferrite Cores PC95ELT22X8-Z

Description
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.866"" (22.00mm) Length 0.693"" (17.60mm) Width Diameter 0.237"" (6.02mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.866"" (22.00mm) Length 0.693"" (17.60mm) Width Diameter 0.237"" (6.02mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180869-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180869-ND
Ferrite Cores 445-180869-ND
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.866"" (22.00mm) Length 0.693"" (17.60mm) Width Diameter 0.237"" (6.02mm) Height"

"Uncoated PC95 Ferrite Core ELH, PLT Type 0.866"" (22.00mm) Length 0.693"" (17.60mm) Width Diameter 0.237"" (6.02mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180869-ND
Product Name Ferrite Cores
Core Shape ELH, PLT
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/33/70
Core Material N27
Length 70.5 mm (2.78 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055849A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 10 nH
View Details