TDK U.S.A. Corporation Ferrite Cores PC95ELT18X7.3-Z

Description
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.709"" (18.00mm) Length 0.567"" (14.40mm) Width Diameter 0.222"" (5.65mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.709"" (18.00mm) Length 0.567"" (14.40mm) Width Diameter 0.222"" (5.65mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180867-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180867-ND
Ferrite Cores 445-180867-ND
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.709"" (18.00mm) Length 0.567"" (14.40mm) Width Diameter 0.222"" (5.65mm) Height"

"Uncoated PC95 Ferrite Core ELH, PLT Type 0.709"" (18.00mm) Length 0.567"" (14.40mm) Width Diameter 0.222"" (5.65mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180867-ND
Product Name Ferrite Cores
Core Shape ELH, PLT
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 64/10/50
Core Material N87
Length 64 mm (2.52 inch)
View Details
Powder Cores - MPP Cores - 0055734A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 48 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details