TDK U.S.A. Corporation Ferrite Cores PC95ELT11X4-Z

Description
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.433"" (11.00mm) Length 0.346"" (8.80mm) Width Diameter 0.119"" (3.02mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.433"" (11.00mm) Length 0.346"" (8.80mm) Width Diameter 0.119"" (3.02mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 445-180864-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
445-180864-ND
Ferrite Cores 445-180864-ND
"Uncoated PC95 Ferrite Core ELH, PLT Type 0.433"" (11.00mm) Length 0.346"" (8.80mm) Width Diameter 0.119"" (3.02mm) Height"

"Uncoated PC95 Ferrite Core ELH, PLT Type 0.433"" (11.00mm) Length 0.346"" (8.80mm) Width Diameter 0.119"" (3.02mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 445-180864-ND
Product Name Ferrite Cores
Core Shape ELH, PLT
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N97
Length 20.3 mm (0.7992 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details